Bourns, Inc. Balun BRN6036-0013S

Description
BALUN 5.5MHZ-850MHZ 6SMD GW
Datasheet
Description
BALUN 5.5MHZ-850MHZ 6SMD GW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 5.5MHZ-850MHZ 6SMD GW

BALUN 5.5MHZ-850MHZ 6SMD GW

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number BRN6036-0013S
Product Name Balun
Operating Frequency 5.5 to 850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet NTRIP Master - AS-XBEE-ETH-100-RJ45-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - 336-5513-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
RF Transceiver ICs - 4823-NRF54LV10A-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details