Bourns, Inc. Pressure Sensor, 500Psi, -40 To 85Deg C; Pressure Type Bourns BPS340-AA500P-4L

Description
PRESSURE SENSOR, 500PSI, -40 TO 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:500psi; Supply Voltage Min:1.5V; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 500PSI, -40 TO 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:500psi; Supply Voltage Min:1.5V; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 500Psi, -40 To 85Deg C; Pressure Type Bourns - 66AH3122 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 500Psi, -40 To 85Deg C; Pressure Type Bourns
66AH3122
Pressure Sensor, 500Psi, -40 To 85Deg C; Pressure Type Bourns 66AH3122
PRESSURE SENSOR, 500PSI, -40 TO 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:500psi; Supply Voltage Min:1.5V; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:4Pins RoHS Compliant: Yes

PRESSURE SENSOR, 500PSI, -40 TO 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:500psi; Supply Voltage Min:1.5V; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 66AH3122
Product Name Pressure Sensor, 500Psi, -40 To 85Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998P8 - TLE4998P8 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
 - ST60 High Temperature - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Line sensors, For spectrophotometry - S10122-128Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details