PRESSURE SENSOR, 50PSI, -40 TO 125DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:50psi; Supply Voltage Min:1.5V; Supply Voltage Max:15V; Sensor Case Style:Module; No. of Pins:4Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 65AH0084 |
| Product Name | Pressure Sensor, 50Psi, -40 To 125Deg C; Pressure Type Bourns |
| Standards and Certifications | RoHS |