Bourns, Inc. Pressure Sensor, 15Psi, -40 To 85Deg C; Pressure Type Bourns BPS320-AG015P-4CG

Description
PRESSURE SENSOR, 15PSI, -40 TO 85DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:-; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 15PSI, -40 TO 85DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:-; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 15Psi, -40 To 85Deg C; Pressure Type Bourns - 66AH5041 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, -40 To 85Deg C; Pressure Type Bourns
66AH5041
Pressure Sensor, 15Psi, -40 To 85Deg C; Pressure Type Bourns 66AH5041
PRESSURE SENSOR, 15PSI, -40 TO 85DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:-; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, -40 TO 85DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:-; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 66AH5041
Product Name Pressure Sensor, 15Psi, -40 To 85Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4 to 18 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - ST60 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013ADQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Line sensors, For spectrophotometry - S13256-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details