Bourns, Inc. Pressure Sensor, 500Psi, -40 To 85Deg C; Pressure Type Bourns BPS320-AA500P-4MG

Description
PRESSURE SENSOR, 500PSI, -40 TO 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:500psi; Supply Voltage Min:-; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 500PSI, -40 TO 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:500psi; Supply Voltage Min:-; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 500Psi, -40 To 85Deg C; Pressure Type Bourns - 66AH5040 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 500Psi, -40 To 85Deg C; Pressure Type Bourns
66AH5040
Pressure Sensor, 500Psi, -40 To 85Deg C; Pressure Type Bourns 66AH5040
PRESSURE SENSOR, 500PSI, -40 TO 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:500psi; Supply Voltage Min:-; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes

PRESSURE SENSOR, 500PSI, -40 TO 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:500psi; Supply Voltage Min:-; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 66AH5040
Product Name Pressure Sensor, 500Psi, -40 To 85Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Radar sensors - Radar sensors for automotive - 24GHz radar sensors for automotive - BGT24ATR11 - BGT24ATR11 - Infineon Technologies AG
Specs
Applications Automobile
Standards and Certifications RoHS
Input Voltage 3.3 volts
View Details
Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 5 Pins
View Details
DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor - DRV5033AJQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Line sensors, For spectrophotometry - S3903-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details