Humidity Temperature Sensor 0 ~ 100% RH Digital ±2% RH 30s Surface Mount
Humidity Temperature Sensor 0 ~ 100% RH Digital ±2% RH 30s Surface Mount
Humidity Temperature Sensor 0 ~ 100% RH Digital ±2% RH 30s Surface Mount
HUMIDITY SENSOR, DIGITAL, 2.0%
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Moisture Meters | Moisture Meters |
| Product Number | 118-BPS240-D2P0-S10ECT-ND | BPS240-D2P0-S10E |
| Product Name | Humidity, Moisture Sensors | Sensors, Transducers - Humidity, Moisture Sensors |
| Variables Measured | Temperature | |
| Relative Humidity Range | 0.0 to 100 % | |
| Relative Humidity Accuracy | 2 % |