Bourns, Inc. Humidity, Moisture Sensors BPS230-D3P0-S10E

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - BPS230-D3P0-S10ETR-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
BPS230-D3P0-S10ETR-ND
Humidity, Moisture Sensors BPS230-D3P0-S10ETR-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
BPS230-D3P0-S10E
Sensors, Transducers - Humidity, Moisture Sensors BPS230-D3P0-S10E
HUMIDITY SENSOR, 0 - 100% RH, DI

HUMIDITY SENSOR, 0 - 100% RH, DI

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Moisture Meters Moisture Meters
Product Number BPS230-D3P0-S10ETR-ND BPS230-D3P0-S10E
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

Air Humidity Meter - PCE-THB 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Pressure; Temperature
Form Factor Meter
View Details
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
T15h - t15h - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details