Bourns, Inc. Pressure Sensor, 15Psi, -40 To 150Deg C; Pressure Type Bourns BPS140-HA015P-1SG

Description
PRESSURE SENSOR, 15PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:-; No. of Pins:-; RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 15PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:-; No. of Pins:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 15Psi, -40 To 150Deg C; Pressure Type Bourns - 06AH4070 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, -40 To 150Deg C; Pressure Type Bourns
06AH4070
Pressure Sensor, 15Psi, -40 To 150Deg C; Pressure Type Bourns 06AH4070
PRESSURE SENSOR, 15PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:-; No. of Pins:-; RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:-; No. of Pins:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 06AH4070
Product Name Pressure Sensor, 15Psi, -40 To 150Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P2B6 A1 - TLE493D-P2B6 A1 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Two-Channel Thin-Film Thermopile - DR26 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Line sensors, For spectrophotometry - S3901-512F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details