Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083740-BPS130-HG300
Categories: Pressure Sensors,Transducers
Alternative Parts (Cross-Reference): BPS130-HG300P-3SBPS1
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
PRESSURE SENSOR, 300PSI, -40 TO 150DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:300psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:TO-220; No. of Pins:3PinsRoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1083740-BPS130-HG300P-3S | 77AC3514 |
| Product Name | Pressure Sensors, Transducers - BPS130-HG300P-3S | Pressure Sensor, 300Psi, -40 To 150Deg C; Pressure Type Bourns |
| Standards and Certifications | RoHS |