Bourns, Inc. Pressure Sensor, 100Psi, -40 To 150Deg C; Pressure Type Bourns BPS130-HA100P-3S

Description
PRESSURE SENSOR, 100PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:100psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:TO-220; No. of RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 100PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:100psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:TO-220; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 100Psi, -40 To 150Deg C; Pressure Type Bourns - 06AH4069 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 100Psi, -40 To 150Deg C; Pressure Type Bourns
06AH4069
Pressure Sensor, 100Psi, -40 To 150Deg C; Pressure Type Bourns 06AH4069
PRESSURE SENSOR, 100PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:100psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:TO-220; No. of RoHS Compliant: Yes

PRESSURE SENSOR, 100PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:100psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:TO-220; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 06AH4069
Product Name Pressure Sensor, 100Psi, -40 To 150Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1375813-TLE493DW2B6A1HTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-6 Thin, TSOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
 - ST150 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 With Lens
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Line sensors, For spectrophotometry - S3901-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details