Bourns, Inc. Pressure Sensor, 30Psi, -40 To 150Deg C; Pressure Type Bourns BPS130-HA030P-1MG

Description
PRESSURE SENSOR, 30PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:30psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:- RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 30PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:30psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 30Psi, -40 To 150Deg C; Pressure Type Bourns - 77AC3509 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi, -40 To 150Deg C; Pressure Type Bourns
77AC3509
Pressure Sensor, 30Psi, -40 To 150Deg C; Pressure Type Bourns 77AC3509
PRESSURE SENSOR, 30PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:30psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:- RoHS Compliant: Yes

PRESSURE SENSOR, 30PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:30psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 77AC3509
Product Name Pressure Sensor, 30Psi, -40 To 150Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile - ST60 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20SITL/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
6 suppliers
Line sensors, For spectrophotometry - S3923-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details