Bourns, Inc. Pressure Sensor, 15Psi, -40 To 150Deg C; Pressure Type Bourns BPS130-HA015P-3S

Description
PRESSURE SENSOR, 15PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:TO-220; No. of RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 15PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:TO-220; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 15Psi, -40 To 150Deg C; Pressure Type Bourns - 06AH4067 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, -40 To 150Deg C; Pressure Type Bourns
06AH4067
Pressure Sensor, 15Psi, -40 To 150Deg C; Pressure Type Bourns 06AH4067
PRESSURE SENSOR, 15PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:TO-220; No. of RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:TO-220; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 06AH4067
Product Name Pressure Sensor, 15Psi, -40 To 150Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - KP236N6165XTMA1 - 778015-KP236N6165XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Thin Film Based Thermopile Detector - 2M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Moisture Sensors, Humidity - HDC1008YPAR - 081137-HDC1008YPAR - Win Source Electronics
Specs
Sensor Type Humidity
Package / Mounting Surface Mount (SMD)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Image sensor modules - C15853-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details