Bourns, Inc. Pressure Sensor, 15Psi, -40 To 150Deg C; Pressure Type Bourns BPS130-HA015P-1MG

Description
PRESSURE SENSOR, 15PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:- RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 15PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 15Psi, -40 To 150Deg C; Pressure Type Bourns - 77AC3507 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, -40 To 150Deg C; Pressure Type Bourns
77AC3507
Pressure Sensor, 15Psi, -40 To 150Deg C; Pressure Type Bourns 77AC3507
PRESSURE SENSOR, 15PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:- RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 77AC3507
Product Name Pressure Sensor, 15Psi, -40 To 150Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - KP229E3201 - 724340-KP229E3201 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
Thin Film Based Thermopile Detector - 1SC - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Line sensors, For spectrophotometry - S3902-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details