Bourns, Inc. Pressure Sensor, 0.15Psi, -40 To 85Deg C; Pressure Type Bourns BPS125-AD0P15-2DG

Description
PRESSURE SENSOR, 0.15PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:0.15psi; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SMD RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 0.15PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:0.15psi; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0.15Psi, -40 To 85Deg C; Pressure Type Bourns - 66AH4467 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0.15Psi, -40 To 85Deg C; Pressure Type Bourns
66AH4467
Pressure Sensor, 0.15Psi, -40 To 85Deg C; Pressure Type Bourns 66AH4467
PRESSURE SENSOR, 0.15PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:0.15psi; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SMD RoHS Compliant: Yes

PRESSURE SENSOR, 0.15PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:0.15psi; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 66AH4467
Product Name Pressure Sensor, 0.15Psi, -40 To 85Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 960070-DPS368XTSA1 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); 8-VFLGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers