Bourns, Inc. Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns BPS125-AD01P0-2DG

Description
PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:1psi; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:1psi; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns - 66AH4469 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns
66AH4469
Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns 66AH4469
PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:1psi; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes

PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:1psi; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 66AH4469
Product Name Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - 1M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-XPE/NOPB - 1053291-LM26LVCISD-XPE/NOPB - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 6-WSON (2.2x2.5)
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
2 suppliers
Image sensor modules - C16795-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details