Bourns, Inc. Pressure Sensor, 0.15Psi, -40 To 85Deg C; Pressure Type Bourns BPS120-AG0P15-2DG

Description
PRESSURE SENSOR, 0.15PSI, -40 TO 85DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:0.15psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:8Pins; RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 0.15PSI, -40 TO 85DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:0.15psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:8Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0.15Psi, -40 To 85Deg C; Pressure Type Bourns - 06AH4066 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0.15Psi, -40 To 85Deg C; Pressure Type Bourns
06AH4066
Pressure Sensor, 0.15Psi, -40 To 85Deg C; Pressure Type Bourns 06AH4066
PRESSURE SENSOR, 0.15PSI, -40 TO 85DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:0.15psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:8Pins; RoHS Compliant: Yes

PRESSURE SENSOR, 0.15PSI, -40 TO 85DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:0.15psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 06AH4066
Product Name Pressure Sensor, 0.15Psi, -40 To 85Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tactical-grade Inertial  Surface Mount Accelerometers - SDI 1527 - Silicon Designs, Inc.
Specs
Sensor Type Acceleration Sensors
Applications Automobile; Industrial; Military
Package / Mounting Surface Mount (SMD)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details