PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:0.15psi; Operating Pressure Max:1psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 77AC3506 |
| Product Name | Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns |
| Standards and Certifications | RoHS |