Bourns, Inc. Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns BPS120-AD01P0-2DG

Description
PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:0.15psi; Operating Pressure Max:1psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:0.15psi; Operating Pressure Max:1psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns - 77AC3505 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns
77AC3505
Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns 77AC3505
PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:0.15psi; Operating Pressure Max:1psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD RoHS Compliant: Yes

PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:0.15psi; Operating Pressure Max:1psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 77AC3505
Product Name Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347384-A1319LLHLT-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Line sensors, For spectrophotometry - S3923-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details