Bourns, Inc. Pressure Sensor, 0.15Psi, -40 To 85Deg C; Pressure Type Bourns BPS110-AG0P15-2DG

Description
PRESSURE SENSOR, 0.15PSI, -40 TO 85DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:0.15psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:8Pins; RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 0.15PSI, -40 TO 85DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:0.15psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:8Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0.15Psi, -40 To 85Deg C; Pressure Type Bourns - 06AH4064 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0.15Psi, -40 To 85Deg C; Pressure Type Bourns
06AH4064
Pressure Sensor, 0.15Psi, -40 To 85Deg C; Pressure Type Bourns 06AH4064
PRESSURE SENSOR, 0.15PSI, -40 TO 85DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:0.15psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:8Pins; RoHS Compliant: Yes

PRESSURE SENSOR, 0.15PSI, -40 TO 85DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:0.15psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 06AH4064
Product Name Pressure Sensor, 0.15Psi, -40 To 85Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
Temperature & Humidity Sensor ICs - 1905278 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting μmax
Standards and Certifications RoHS
View Details