Bourns, Inc. Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns BPS110-AG01P0-2DG

Description
PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:0.15psi; Operating Pressure Max:1psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:0.15psi; Operating Pressure Max:1psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns - 77AC3504 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns
77AC3504
Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns 77AC3504
PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:0.15psi; Operating Pressure Max:1psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes

PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:0.15psi; Operating Pressure Max:1psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 77AC3504
Product Name Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1240-015A-3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 1.24 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Image sensor modules - C16091-06 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers