Bourns, Inc. Pressure Sensor, 0.15Psi, -40 To 85Deg C; Pressure Type Bourns BPS110-AD0P15-2DG

Description
PRESSURE SENSOR, 0.15PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:0.15psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 0.15PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:0.15psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0.15Psi, -40 To 85Deg C; Pressure Type Bourns - 06AH4063 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0.15Psi, -40 To 85Deg C; Pressure Type Bourns
06AH4063
Pressure Sensor, 0.15Psi, -40 To 85Deg C; Pressure Type Bourns 06AH4063
PRESSURE SENSOR, 0.15PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:0.15psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of RoHS Compliant: Yes

PRESSURE SENSOR, 0.15PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:0.15psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 06AH4063
Product Name Pressure Sensor, 0.15Psi, -40 To 85Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4 to 24 volts
Operating Temperature -40 to 195 C (-40 to 383 F)
View Details
 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
BQ2028 4Kb EEPROM with single-wire HDQ interface and temperature sensor - BQ2028YZGT - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Image sensor modules - C16091-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details