Bourns, Inc. Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns BPS110-AD01P0-2DG

Description
PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:0.15psi; Operating Pressure Max:1psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:0.15psi; Operating Pressure Max:1psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns - 77AC3503 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns
77AC3503
Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns 77AC3503
PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:0.15psi; Operating Pressure Max:1psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD RoHS Compliant: Yes

PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:0.15psi; Operating Pressure Max:1psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 77AC3503
Product Name Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details