Bipolar (BJT) Transistor PNP - Darlington 45V 8A 2W Through Hole TO-220
Manufacturer: Bourns Inc.
Win Source Part Number: 913291-BDX54-S
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP - Darlington 45 V 8 A - 2 W Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: BDX54
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
TRANS PNP DARL 45V 8A TO220
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BDX54-S-ND | 913291-BDX54-S | BDX54-S |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BDX54-S | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |