Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997108-BDX34B-S
Mounting: SMD (SMT)
Polarity: PNP
Number of Elements: 1
Categories: OEM Parts(A-B)
Case / Package: TO-220
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Collector Base Voltage (VCBO): 80 V
Collector Emitter Voltage (VCEO): 80 V
Emitter Base Voltage (VEBO): 5 V
Collector Emitter Saturation Voltage: 2.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997108-BDX34B-S |
| Product Name | OEM Parts - OEM Parts (A - B) - BDX34B-S |