Bourns, Inc. Single Bipolar Transistors BDX33A-S

Description
Bipolar (BJT) Transistor NPN - Darlington 60V 10A 2W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 60V 10A 2W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BDX33A-S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BDX33A-S-ND
Single Bipolar Transistors BDX33A-S-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 10A 2W Through Hole TO-220

Bipolar (BJT) Transistor NPN - Darlington 60V 10A 2W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BDX33A-S - 769951-BDX33A-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDX33A-S
769951-BDX33A-S
TRANSISTORS - Transistors (BJT) - Single - BDX33A-S 769951-BDX33A-S
Manufacturer: Bourns Inc. Win Source Part Number: 769951-BDX33A-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 2W Transistor Type: NPN - Darlington Part Status: Obsolete(EOL) Family Name: BDX33A Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 8mA, 4A Current - Collector Cutoff (Maximum): 500μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 4A, 3V Alternative Parts (Cross-Reference): BDX33A; BDX33A-BP; BDX33A-BP-HF; TIP140T Lead Free; Introduction Date: November 14, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 769951-BDX33A-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 2W
Transistor Type: NPN - Darlington
Part Status: Obsolete(EOL)
Family Name: BDX33A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 8mA, 4A
Current - Collector Cutoff (Maximum): 500μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 4A, 3V
Alternative Parts (Cross-Reference): BDX33A; BDX33A-BP; BDX33A-BP-HF; TIP140T Lead Free;
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BDX33A-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BDX33A-S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BDX33A-S
TRANS NPN DARL 60V 10A TO220

TRANS NPN DARL 60V 10A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Darlington Transistors Bipolar RF Transistors
Product Number BDX33A-S-ND 769951-BDX33A-S BDX33A-S
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BDX33A-S Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3
IC(max) 0.5000 milliamps 10000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCW61BE6327HTSA1 - 1022777-BCW61BE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
3 suppliers
Bipolar Transistors - 2548536P - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details