Bipolar (BJT) Transistor PNP - Darlington 100V 12A 2W Through Hole TO-220
TRANS PNP DARL 100V 12A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BDW94C-S-ND | BDW94C-S |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |