Bourns, Inc. 80V 12A TO220 Bipolar Transistor BDW94B

Description
TRANS PNP DARL 80V 12A TO220 Product overview: BDW94B from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 12A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 12A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDW94B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP DARL 80V 12A TO220 Product overview: BDW94B from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 12A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 12A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDW94B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 12A TO220 Bipolar Transistor
276-BDW94B
80V 12A TO220 Bipolar Transistor 276-BDW94B
TRANS PNP DARL 80V 12A TO220 Product overview: BDW94B from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 12A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 12A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDW94B can be used for catalog matching and distributor lookup.

TRANS PNP DARL 80V 12A TO220 Product overview: BDW94B from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 12A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 12A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDW94B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BDW94B - 201020-BDW94B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDW94B
201020-BDW94B
TRANSISTORS - Transistors (BJT) - Single - BDW94B 201020-BDW94B
Manufacturer: Bourns Inc. Win Source Part Number: 201020-BDW94B Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 3V @ 100mA, 10A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 750 @ 5A, 3V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Motor Drive & Control, Industrial, Power Management

Manufacturer: Bourns Inc.
Win Source Part Number: 201020-BDW94B
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 3V @ 100mA, 10A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 750 @ 5A, 3V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Motor Drive & Control, Industrial, Power Management

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-BDW94B 201020-BDW94B
Product Name 80V 12A TO220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BDW94B
Polarity PNP PNP; PNP - Darlington
Unlock Full Specs
to access all available technical data