Bourns, Inc. Single Bipolar Transistors BDW84D-S

Description
Bipolar (BJT) Transistor PNP - Darlington 120V 15A 3.5W Through Hole SOT-93
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 120V 15A 3.5W Through Hole SOT-93
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BDW84D-S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BDW84D-S-ND
Single Bipolar Transistors BDW84D-S-ND
Bipolar (BJT) Transistor PNP - Darlington 120V 15A 3.5W Through Hole SOT-93

Bipolar (BJT) Transistor PNP - Darlington 120V 15A 3.5W Through Hole SOT-93

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BDW84D-S - 769950-BDW84D-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDW84D-S
769950-BDW84D-S
TRANSISTORS - Transistors (BJT) - Single - BDW84D-S 769950-BDW84D-S
Manufacturer: Bourns Inc. Win Source Part Number: 769950-BDW84D-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-218-3 Power - Max: 3.5W Transistor Type: PNP - Darlington Part Status: Obsolete(EOL) Family Name: BDW84D Categories: Discrete Semiconductor Products Manufacturer Package: SOT-93 Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 120V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 150mA, 15A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 6A, 3V Alternative Parts (Cross-Reference): BDW84D; 2SB1420; 2SB1382; Introduction Date: May 23, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 769950-BDW84D-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-218-3
Power - Max: 3.5W
Transistor Type: PNP - Darlington
Part Status: Obsolete(EOL)
Family Name: BDW84D
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-93
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 150mA, 15A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 6A, 3V
Alternative Parts (Cross-Reference): BDW84D; 2SB1420; 2SB1382;
Introduction Date: May 23, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BDW84D-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BDW84D-S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BDW84D-S
TRANS PNP DARL 120V 15A SOT93

TRANS PNP DARL 120V 15A SOT93

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Darlington Transistors Bipolar RF Transistors
Product Number BDW84D-S-ND 769950-BDW84D-S BDW84D-S
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BDW84D-S Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-218-3 SOT3
IC(max) 1 milliamps 15000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0.25W Bipolar Transistor - 293-BCR129SH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100000 milliamps
View Details
5 suppliers
Bipolar Transistors - 1222362 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers