Manufacturer: Bourns Inc.
Win Source Part Number: 769949-BDW84B-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-218-3
Power - Max: 3.5W
Transistor Type: PNP - Darlington
Part Status: Obsolete(EOL)
Family Name: BDW84B
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-93
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 150mA, 15A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 6A, 3V
Alternative Parts (Cross-Reference): BDW84B; BDV66A; BDV64A;
Introduction Date: July 16, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 769949-BDW84B-S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BDW84B-S |
| Polarity | PNP |