TRANS NPN DARL 120V 15A SOT93 Product overview: BDW83D-S from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDW83D-S can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 120V 15A 3.5W Through Hole SOT-93
Manufacturer: Bourns Inc.
Win Source Part Number: 769948-BDW83D-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-218-3
Power - Max: 3.5W
Transistor Type: NPN - Darlington
Part Status: Obsolete(EOL)
Family Name: BDW83D
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-93
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 150mA, 15A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 6A, 3V
Alternative Parts (Cross-Reference): 2SD2082; NTE2559;
Introduction Date: May 23, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
TRANS NPN DARL 120V 15A SOT93
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 276-BDW83D-S | BDW83D-S-ND | 769948-BDW83D-S | BDW83D-S |
| Product Name | 120V 15A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BDW83D-S | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tube | TO-218-3 | SOT3 | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| VCEO | 120 volts | 120 volts |