Bipolar (BJT) Transistor NPN - Darlington 80V 15A 3.5W Through Hole SOT-93
Manufacturer: Bourns Inc.
Win Source Part Number: 769947-BDW83B-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-218-3
Power - Max: 3.5W
Transistor Type: NPN - Darlington
Part Status: Obsolete(EOL)
Family Name: BDW83B
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-93
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 150mA, 15A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 6A, 3V
Alternative Parts (Cross-Reference): TIP141; BDV65A;
Introduction Date: May 23, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
TRANS NPN DARL 80V 15A SOT93
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | BDW83B-S-ND | 769947-BDW83B-S | BDW83B-S |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BDW83B-S | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-218-3 | SOT3 | |
| IC(max) | 1 milliamps | 15000 milliamps |