Manufacturer: Bourns Inc.
Win Source Part Number: 769946-BDW64C-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 2W
Transistor Type: PNP - Darlington
Part Status: Obsolete(EOL)
Family Name: BDW64C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 60mA, 6A
Current - Collector Cutoff (Maximum): 500μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 2A, 3V
Alternative Parts (Cross-Reference): BDW24CTU; TIP127G; BDW24CTU_NL; 2SB601K;
Introduction Date: May 23, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 769946-BDW64C-S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BDW64C-S |
| Polarity | PNP |