Bipolar (BJT) Transistor NPN - Darlington 120V 12A 3.5W Through Hole SOT-93
Manufacturer: Bourns Inc.
Win Source Part Number: 769942-BDV65C-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-218-3
Power - Max: 3.5W
Transistor Type: NPN - Darlington
Part Status: Obsolete(EOL)
Family Name: BDV65C
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-93
Current - Collector (Ic) (Maximum): 12A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Vce Saturation (Maximum) @ Ib, Ic: 2V @ 20mA, 5A
Current - Collector Cutoff (Maximum): 2mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 5A, 4V
Alternative Parts (Cross-Reference): BDV65B; TIP142; BDV65BG;
Introduction Date: May 23, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
TRANS NPN DARL 120V 12A SOT93
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | BDV65C-S-ND | 769942-BDV65C-S | BDV65C-S |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BDV65C-S | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-218-3 | SOT3 | |
| IC(max) | 2 milliamps | 12000 milliamps |