Bourns, Inc. Single Bipolar Transistors BDV64C-S

Description
Bipolar (BJT) Transistor PNP - Darlington 120V 12A 3.5W Through Hole SOT-93
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 120V 12A 3.5W Through Hole SOT-93
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BDV64C-S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BDV64C-S-ND
Single Bipolar Transistors BDV64C-S-ND
Bipolar (BJT) Transistor PNP - Darlington 120V 12A 3.5W Through Hole SOT-93

Bipolar (BJT) Transistor PNP - Darlington 120V 12A 3.5W Through Hole SOT-93

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BDV64C-S - 769940-BDV64C-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDV64C-S
769940-BDV64C-S
TRANSISTORS - Transistors (BJT) - Single - BDV64C-S 769940-BDV64C-S
Manufacturer: Bourns Inc. Win Source Part Number: 769940-BDV64C-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-218-3 Power - Max: 3.5W Transistor Type: PNP - Darlington Part Status: Obsolete(EOL) Family Name: BDV64C Categories: Discrete Semiconductor Products Manufacturer Package: SOT-93 Current - Collector (Ic) (Maximum): 12A Voltage - Collector Emitter Breakdown (Maximum): 120V Vce Saturation (Maximum) @ Ib, Ic: 2V @ 20mA, 5A Current - Collector Cutoff (Maximum): 2mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 5A, 4V Alternative Parts (Cross-Reference): BDV64C; BDV64B; TIP147; BDV64BG; Introduction Date: May 23, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 769940-BDV64C-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-218-3
Power - Max: 3.5W
Transistor Type: PNP - Darlington
Part Status: Obsolete(EOL)
Family Name: BDV64C
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-93
Current - Collector (Ic) (Maximum): 12A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Vce Saturation (Maximum) @ Ib, Ic: 2V @ 20mA, 5A
Current - Collector Cutoff (Maximum): 2mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 5A, 4V
Alternative Parts (Cross-Reference): BDV64C; BDV64B; TIP147; BDV64BG;
Introduction Date: May 23, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BDV64C-S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BDV64C-S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BDV64C-S
TRANS PNP DARL 120V 12A SOT93

TRANS PNP DARL 120V 12A SOT93

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Darlington Transistors Bipolar RF Transistors
Product Number BDV64C-S-ND 769940-BDV64C-S BDV64C-S
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BDV64C-S Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-218-3 SOT3
IC(max) 2 milliamps 12000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220643 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
Single Bipolar Transistors - BC817-40/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Single Bipolar Transistors - BC857CWE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers