Bourns, Inc. 60V 12A Bipolar Transistor BDV64A-S

Description
TRANS PNP DARL 60V 12A SOT93 Product overview: BDV64A-S from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDV64A-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP DARL 60V 12A SOT93 Product overview: BDV64A-S from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDV64A-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 12A Bipolar Transistor
276-BDV64A-S
60V 12A Bipolar Transistor 276-BDV64A-S
TRANS PNP DARL 60V 12A SOT93 Product overview: BDV64A-S from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDV64A-S can be used for catalog matching and distributor lookup.

TRANS PNP DARL 60V 12A SOT93 Product overview: BDV64A-S from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDV64A-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BDV64A-S - 1023140-BDV64A-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDV64A-S
1023140-BDV64A-S
TRANSISTORS - Transistors (BJT) - Single - BDV64A-S 1023140-BDV64A-S
Manufacturer: Bourns Inc. Win Source Part Number: 1023140-BDV64A-S Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-93 Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 2V @ 20mA, 5A Collector Cut-off Current(Max): 2mA Typical Gain (hFE) (Min): 1000 @ 5A, 4V Maximum Power Dissipation: 3.5W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1023140-BDV64A-S
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-93
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2V @ 20mA, 5A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 5A, 4V
Maximum Power Dissipation: 3.5W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - BDV64A-S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BDV64A-S-ND
Single Bipolar Transistors BDV64A-S-ND
Bipolar (BJT) Transistor PNP - Darlington 60V 12A 3.5W Through Hole SOT-93

Bipolar (BJT) Transistor PNP - Darlington 60V 12A 3.5W Through Hole SOT-93

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BDV64A-S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BDV64A-S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BDV64A-S
TRANS PNP DARL 60V 12A SOT93

TRANS PNP DARL 60V 12A SOT93

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-BDV64A-S 1023140-BDV64A-S BDV64A-S-ND BDV64A-S
Product Name 60V 12A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BDV64A-S Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tube SOT3; SOT-93 TO-218-3
Packing Method Tube Tube; Tube
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A Bipolar Transistor - 276-BC847CWH6778XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers
Bipolar Transistor Arrays - BC846S/DG/B2F-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 1219550 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details