Bipolar (BJT) Transistor PNP - Darlington 60V 12A 3.5W Through Hole SOT-93
TRANS PNP DARL 60V 12A SOT93
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BDV64-S-ND | BDV64-S |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |