Bourns, Inc. 120V 4A Bipolar Transistor BDT61C

Description
TRANS NPN DARL 120V 4A Product overview: BDT61C from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDT61C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 120V 4A Product overview: BDT61C from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDT61C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 4A Bipolar Transistor
276-BDT61C
120V 4A Bipolar Transistor 276-BDT61C
TRANS NPN DARL 120V 4A Product overview: BDT61C from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDT61C can be used for catalog matching and distributor lookup.

TRANS NPN DARL 120V 4A Product overview: BDT61C from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDT61C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BDT61C - 201019-BDT61C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDT61C
201019-BDT61C
TRANSISTORS - Transistors (BJT) - Single - BDT61C 201019-BDT61C
Manufacturer: Bourns Inc. Win Source Part Number: 201019-BDT61C Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 2.5V @ 6mA, 1.5A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 750 @ 1.5A, 3V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 201019-BDT61C
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 2.5V @ 6mA, 1.5A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 1.5A, 3V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-BDT61C 201019-BDT61C
Product Name 120V 4A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BDT61C
Polarity NPN NPN; NPN - Darlington
Unlock Full Specs
to access all available technical data