Bourns, Inc. TRANSISTORS - Transistors (BJT) - Single - BDT60C BDT60C

Description
Manufacturer: Bourns Inc. Win Source Part Number: 201018-BDT60C Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 2.5V @ 6mA, 1.5A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 750 @ 1.5A, 3V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 201018-BDT60C Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 2.5V @ 6mA, 1.5A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 750 @ 1.5A, 3V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BDT60C - 201018-BDT60C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDT60C
201018-BDT60C
TRANSISTORS - Transistors (BJT) - Single - BDT60C 201018-BDT60C
Manufacturer: Bourns Inc. Win Source Part Number: 201018-BDT60C Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 2.5V @ 6mA, 1.5A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 750 @ 1.5A, 3V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 201018-BDT60C
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 2.5V @ 6mA, 1.5A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 1.5A, 3V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
120V 4A Bipolar Transistor
276-BDT60C
120V 4A Bipolar Transistor 276-BDT60C
TRANS PNP DARL 120V 4A Product overview: BDT60C from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDT60C can be used for catalog matching and distributor lookup.

TRANS PNP DARL 120V 4A Product overview: BDT60C from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDT60C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 201018-BDT60C 276-BDT60C
Product Name TRANSISTORS - Transistors (BJT) - Single - BDT60C 120V 4A Bipolar Transistor
Polarity PNP; PNP - Darlington PNP
Unlock Full Specs
to access all available technical data