Manufacturer: Bourns Inc.
Win Source Part Number: 769926-BD897-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 2W
Transistor Type: NPN - Darlington
Part Status: Obsolete(EOL)
Family Name: BD897
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 12mA, 3A
Current - Collector Cutoff (Maximum): 500μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 3A, 3V
Alternative Parts (Cross-Reference): BD645; BDX33A; TIP100; 2SD1827-E;
Introduction Date: May 23, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN - Darlington 60V 8A 2W Through Hole TO-220
TRANS NPN DARL 60V 8A TO220
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 769926-BD897-S | BD897-S-ND | BD897-S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD897-S | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| IC(max) | 0.5000 milliamps | 8000 milliamps | |
| TJ | -65 to 150 C (-85 to 302 F) |