Bourns, Inc. TRANSISTORS - Transistors (BJT) - Single - BD744-S BD744-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 134992-BD744-S Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 3V @ 5A, 15A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 20 @ 5A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 134992-BD744-S Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 3V @ 5A, 15A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 20 @ 5A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BD744-S - 134992-BD744-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD744-S
134992-BD744-S
TRANSISTORS - Transistors (BJT) - Single - BD744-S 134992-BD744-S
Manufacturer: Bourns Inc. Win Source Part Number: 134992-BD744-S Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 3V @ 5A, 15A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 20 @ 5A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 134992-BD744-S
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 3V @ 5A, 15A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 20 @ 5A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - BD744-S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD744-S-ND
Single Bipolar Transistors BD744-S-ND
Bipolar (BJT) Transistor PNP 45V 15A 2W Through Hole TO-220

Bipolar (BJT) Transistor PNP 45V 15A 2W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
45V 15A TO220 Bipolar Transistor
276-BD744-S
45V 15A TO220 Bipolar Transistor 276-BD744-S
TRANS PNP 45V 15A TO220 Product overview: BD744-S from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 15A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD744-S can be used for catalog matching and distributor lookup.

TRANS PNP 45V 15A TO220 Product overview: BD744-S from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 15A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD744-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD744-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD744-S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD744-S
TRANS PNP 45V 15A TO220

TRANS PNP 45V 15A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 134992-BD744-S BD744-S-ND 276-BD744-S BD744-S
Product Name TRANSISTORS - Transistors (BJT) - Single - BD744-S Single Bipolar Transistors 45V 15A TO220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP
Package Type TO-220; SOT3; TO-220 TO-220; TO-220-3 Tube
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data