Bourns, Inc. Single Bipolar Transistors BD743C-S

Description
Bipolar (BJT) Transistor NPN 100V 15A 2W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 100V 15A 2W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD743C-S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD743C-S-ND
Single Bipolar Transistors BD743C-S-ND
Bipolar (BJT) Transistor NPN 100V 15A 2W Through Hole TO-220

Bipolar (BJT) Transistor NPN 100V 15A 2W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
100V 15A TO220 Bipolar Transistor
276-BD743C-S
100V 15A TO220 Bipolar Transistor 276-BD743C-S
TRANS NPN 100V 15A TO220 Product overview: BD743C-S from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 15A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD743C-S can be used for catalog matching and distributor lookup.

TRANS NPN 100V 15A TO220 Product overview: BD743C-S from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 15A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD743C-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD743C-S - 137155-BD743C-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD743C-S
137155-BD743C-S
TRANSISTORS - Transistors (BJT) - Single - BD743C-S 137155-BD743C-S
Manufacturer: Bourns Inc. Win Source Part Number: 137155-BD743C-S Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 3V @ 5A, 15A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 20 @ 5A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial

Manufacturer: Bourns Inc.
Win Source Part Number: 137155-BD743C-S
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 5A, 15A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 20 @ 5A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD743C-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD743C-S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD743C-S
TRANS NPN 100V 15A TO220

TRANS NPN 100V 15A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BD743C-S-ND 276-BD743C-S 137155-BD743C-S BD743C-S
Product Name Single Bipolar Transistors 100V 15A TO220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BD743C-S Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data