Bourns, Inc. TRANSISTORS - Transistors (BJT) - Single - BD743B BD743B

Description
Manufacturer: Power Innovations Ltd Win Source Part Number: 1152851-BD743B Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Power Innovations Ltd Win Source Part Number: 1152851-BD743B Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BD743B - 1152851-BD743B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD743B
1152851-BD743B
TRANSISTORS - Transistors (BJT) - Single - BD743B 1152851-BD743B
Manufacturer: Power Innovations Ltd Win Source Part Number: 1152851-BD743B Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Power Innovations Ltd
Win Source Part Number: 1152851-BD743B
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152851-BD743B
Product Name TRANSISTORS - Transistors (BJT) - Single - BD743B
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-2503PBF - 198373-94-2503PBF - Win Source Electronics
Specs
Package Type SOT3
View Details
3 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers