Bourns, Inc. 60V 15A Bipolar Transistor BD743A

Description
TRANS NPN 60V 15A Product overview: BD743A from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD743A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 60V 15A Product overview: BD743A from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD743A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
60V 15A Bipolar Transistor
276-BD743A
60V 15A Bipolar Transistor 276-BD743A
TRANS NPN 60V 15A Product overview: BD743A from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD743A can be used for catalog matching and distributor lookup.

TRANS NPN 60V 15A Product overview: BD743A from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD743A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD743A - 039623-BD743A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD743A
039623-BD743A
TRANSISTORS - Transistors (BJT) - Single - BD743A 039623-BD743A
Manufacturer: Bourns Inc. Win Source Part Number: 039623-BD743A Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 3V @ 5A, 15A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 20 @ 5A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 039623-BD743A
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 3V @ 5A, 15A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 20 @ 5A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-BD743A 039623-BD743A
Product Name 60V 15A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BD743A
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data