TRANS NPN 60V 15A TO220 Product overview: BD743A-S from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD743A-S can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 15A 2W Through Hole TO-220
Win Source Part Number: 1049031-BD743A-S
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 15,000
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 15 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 3V @ 5A, 15A
Current - Collector Cutoff (Max): 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 5A, 4V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Bourns Inc.
Base Product Number: BD743
Product Status: Obsolete
TRANS NPN 60V 15A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BD743A-S | BD743A-S-ND | 1049031-BD743A-S | BD743A-S |
| Product Name | 60V 15A TO220 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tube | TO-220; TO-220-3 | TO-220; SOT3 | |
| Packing Method | Tube | Tube; Tube | ||
| VCEO | 60 volts | 60 volts | ||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |