Bourns, Inc. 60V 8A Bipolar Transistor BD646

Description
TRANS PNP DARL 60V 8A Product overview: BD646 from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD646 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP DARL 60V 8A Product overview: BD646 from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD646 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 8A Bipolar Transistor
276-BD646
60V 8A Bipolar Transistor 276-BD646
TRANS PNP DARL 60V 8A Product overview: BD646 from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD646 can be used for catalog matching and distributor lookup.

TRANS PNP DARL 60V 8A Product overview: BD646 from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD646 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD646 - 200988-BD646 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD646
200988-BD646
TRANSISTORS - Transistors (BJT) - Single - BD646 200988-BD646
Manufacturer: Bourns Inc. Win Source Part Number: 200988-BD646 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 2.5V @ 50mA, 5A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 750 @ 3A, 3V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 200988-BD646
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2.5V @ 50mA, 5A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 3A, 3V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-BD646 200988-BD646
Product Name 60V 8A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BD646
Polarity PNP PNP; PNP - Darlington
Unlock Full Specs
to access all available technical data