Bipolar (BJT) Transistor NPN - Darlington 60V 8A 2W Through Hole TO-220
TRANS NPN DARL 60V 8A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BD645-S-ND | BD645-S |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |