Bourns, Inc. TRANSISTORS - Transistors (BJT) - Single - BD544C BD544C

Description
Manufacturer: Power Innovations Ltd Win Source Part Number: 1152791-BD544C Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Power Innovations Ltd Win Source Part Number: 1152791-BD544C Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BD544C - 1152791-BD544C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD544C
1152791-BD544C
TRANSISTORS - Transistors (BJT) - Single - BD544C 1152791-BD544C
Manufacturer: Power Innovations Ltd Win Source Part Number: 1152791-BD544C Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Power Innovations Ltd
Win Source Part Number: 1152791-BD544C
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152791-BD544C
Product Name TRANSISTORS - Transistors (BJT) - Single - BD544C
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
MOSFETs - 2333487 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
6 suppliers
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers