Bourns, Inc. TRANSISTORS - Transistors (BJT) - Single - BD544C-S BD544C-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 769903-BD544C-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 2W Transistor Type: PNP Part Status: Obsolete(EOL) Family Name: BD544C Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 1.6A, 8A Current - Collector Cutoff (Maximum): 700μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 5A, 4V Alternative Parts (Cross-Reference): BD802; BD802G; 2SA1010M; TIP42C_NL; Introduction Date: May 23, 1993 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 769903-BD544C-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 2W Transistor Type: PNP Part Status: Obsolete(EOL) Family Name: BD544C Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 1.6A, 8A Current - Collector Cutoff (Maximum): 700μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 5A, 4V Alternative Parts (Cross-Reference): BD802; BD802G; 2SA1010M; TIP42C_NL; Introduction Date: May 23, 1993 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BD544C-S - 769903-BD544C-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD544C-S
769903-BD544C-S
TRANSISTORS - Transistors (BJT) - Single - BD544C-S 769903-BD544C-S
Manufacturer: Bourns Inc. Win Source Part Number: 769903-BD544C-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 2W Transistor Type: PNP Part Status: Obsolete(EOL) Family Name: BD544C Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 1.6A, 8A Current - Collector Cutoff (Maximum): 700μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 5A, 4V Alternative Parts (Cross-Reference): BD802; BD802G; 2SA1010M; TIP42C_NL; Introduction Date: May 23, 1993 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 769903-BD544C-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 2W
Transistor Type: PNP
Part Status: Obsolete(EOL)
Family Name: BD544C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 1.6A, 8A
Current - Collector Cutoff (Maximum): 700μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 5A, 4V
Alternative Parts (Cross-Reference): BD802; BD802G; 2SA1010M; TIP42C_NL;
Introduction Date: May 23, 1993
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - BD544C-S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD544C-S-ND
Single Bipolar Transistors BD544C-S-ND
Bipolar (BJT) Transistor PNP 100V 8A 2W Through Hole TO-220

Bipolar (BJT) Transistor PNP 100V 8A 2W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD544C-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD544C-S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD544C-S
TRANS PNP 100V 8A TO220

TRANS PNP 100V 8A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 769903-BD544C-S BD544C-S-ND BD544C-S
Product Name TRANSISTORS - Transistors (BJT) - Single - BD544C-S Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-220; SOT3 TO-220; TO-220-3
Packing Method Tube; Tube Tube; Tube
IC(max) 0.7000 milliamps 8000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 216339 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details