Manufacturer: Bourns Inc.
Win Source Part Number: 769902-BD543C-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 2W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: BD543C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 1.6A, 8A
Current - Collector Cutoff (Maximum): 700μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 5A, 4V
Alternative Parts (Cross-Reference): BD801; KSC2334OTU; TIP41C; TIP41C_NL;
Introduction Date: May 23, 1993
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 100V 8A 2W Through Hole TO-220
TRANS NPN 100V 8A TO220
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 769902-BD543C-S | BD543C-S-ND | BD543C-S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD543C-S | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | |
| Packing Method | Tube; Tube | Tube; Tube | |
| IC(max) | 0.7000 milliamps | 8000 milliamps |