Bourns, Inc. PTC Resettable Fuses - BD543B BD543B

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049010-BD543B Mounting: SMD (SMT) Polarity: NPN Categories: PTC Resettable Fuses Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 70 W Collector Base Voltage (VCBO): 80 V Collector Emitter Voltage (VCEO): 80 V Emitter Base Voltage (VEBO): 5 V hFE Min: 60 Max Collector Current: 8 A
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049010-BD543B Mounting: SMD (SMT) Polarity: NPN Categories: PTC Resettable Fuses Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 70 W Collector Base Voltage (VCBO): 80 V Collector Emitter Voltage (VCEO): 80 V Emitter Base Voltage (VEBO): 5 V hFE Min: 60 Max Collector Current: 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - BD543B - 1049010-BD543B - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - BD543B
1049010-BD543B
PTC Resettable Fuses - BD543B 1049010-BD543B
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049010-BD543B Mounting: SMD (SMT) Polarity: NPN Categories: PTC Resettable Fuses Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 70 W Collector Base Voltage (VCBO): 80 V Collector Emitter Voltage (VCEO): 80 V Emitter Base Voltage (VEBO): 5 V hFE Min: 60 Max Collector Current: 8 A

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049010-BD543B
Mounting: SMD (SMT)
Polarity: NPN
Categories: PTC Resettable Fuses
Case / Package: TO-220
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Max Power Dissipation: 70 W
Collector Base Voltage (VCBO): 80 V
Collector Emitter Voltage (VCEO): 80 V
Emitter Base Voltage (VEBO): 5 V
hFE Min: 60
Max Collector Current: 8 A

Buy Now
Singapore, Singapore
TO-220 Circuit Protection Fuse
150-BD543B
TO-220 Circuit Protection Fuse 150-BD543B
TO-220 50PCS/TUBE Product overview: BD543B from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, TO-220, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-BD543B can be used for catalog matching and distributor lookup.

TO-220 50PCS/TUBE Product overview: BD543B from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, TO-220, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-BD543B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1049010-BD543B 150-BD543B
Product Name PTC Resettable Fuses - BD543B TO-220 Circuit Protection Fuse
Mounting SMD (SMT) SMD (SMT)
Unlock Full Specs
to access all available technical data